The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material with gold plating, and a 12 VDC coil with 0.9 W power consumption. The sealed variant includes a dust cover and Class F insulation, operates from -40°C to 125°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is RoHS compliant, has a 50 mΩ maximum initial contact resistance, and a mechanical life of 10^7 operations. The part is mounted via PCB pins with a 30 gram weight.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |