The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 12 VDC coil with 0.9 W power consumption, operates in a temperature range of -55°C to 100°C (Class B), and meets UL 508 and UL 873 spacing requirements. The OT3 variant includes PCB and QC pins with a dust cover, and the contact material is AgSnO. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive power, and 7,500 VA motor load, with an electrical life of 50,000 operations. The relay is RoHS compliant and has an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CT-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |