The PTRH-1C-12CFT-X is a 30 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It uses a T90 footprint with a 6-pin layout, is epoxy sealed with a dust cover, and features AgSnO2In2O3 contacts with a gold-plated overlay. The coil is rated for 12 VDC operation with a power consumption of 0.9 W, and the relay complies with UL 508 and UL 873 spacing standards. It operates from -40°C to 100°C, meets Class F insulation requirements, and is RoHS compliant. The relay weighs 30 grams and has a terminal strength of 10 N.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |