The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPDT contact configuration. It has an epoxy-sealed, immersion-cleanable design with RoHS compliance and Class F insulation when specified. The part is available in a dust cover enclosure, with AgSnO2In2O3 contact material and gold-plated contacts, and a 12 VDC coil requiring 0.9 W power. The relay operates from -40°C to 100°C with a must operate voltage of 9 VDC and must release voltage of 1.2 VDC. Terminal strength is 10 N, and it meets UL 508 and UL 873 spacing standards with pin 6 omitted.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |