The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It features a 1 form C (SPDT) contact configuration and is available with a 12 VDC coil that consumes 0.6 W. The relay is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and has a contact material of AgSnO2In2O3. It operates from -55°C to 100°C with Class F insulation. The mounting style includes both PCB pins and quick connect pins, and the version designated as T3 has a dust cover enclosure. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching current of 30 A. The relay has an insulation resistance of 1,000 MΩ min at 500 VDC and 50% RH, with a dielectric strength of 2,500 VAC between coil and contacts for 1 minute. Dimensions and terminal strengths are specified for PCB mount usability.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CFT-T3-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |