The PTRH-1C-12CF-X is a 30 Amp PCB relay with a T90 footprint, SPDT contacts, and AgCdO contact material. It operates at 12 VDC with 0.9 W coil power and features Class F insulation and an epoxy-sealed, dust-covered enclosure. The relay meets UL 508 and UL 873 spacing with pin 6 omitted, supports switching up to 300 VAC and 110 VDC, and handles 30 A continuous current. It is rated for 2 HP at 250 VAC motor loads and has a mechanical life of 1 × 10^7 operations. The operating temperature range is -40°C to 125°C. The unit is RoHS compliant and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |