The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 30 VDC. It is available in 1 Form A or 1 Form C contact configurations with PC and QC terminals, mounted using either PCB pins or panel-mounting tabs. The part PTRH-1C-12CF-T3-XA corresponds to the 1 Form C, 12 VDC coil, Class F insulation, sealed version with alternate pinout. It has an operate time of less than 15 ms, release time of less than 10 ms, and operates from -55°C to 100°C. Contact material is AgCdO, with a maximum switching power of 900 W DC and 7,500 VA AC. The relay meets UL 508 and UL 873 spacing requirements and is RoHS compliant. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |