The PTRH-1C-12-X is a 30 A, 250 VAC general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for panel mounting via PCB pins. It features an open frame enclosure, Class B insulation, and a 12 VDC coil requiring 0.9 W power. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports 30 A resistive switching, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -40°C to 100°C. It is RoHS compliant and epoxy sealed for immersion cleaning.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |