The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPST-NC contact forms. This part, configured as SPDT (1 Form C) with a 12 VDC coil, features AgCdO contacts plated with gold, an open-frame enclosure, Class B insulation, and a coil power of 0.9 W. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports switching up to 30 A at 250 VAC, and operates from -40°C to 100°C. The relay is RoHS compliant, epoxy sealed, and immersion cleanable, with a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations. Dimensions and pin configuration follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |