The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 110 VDC coil with 0.9 W power consumption, PCB pins with quick connect options, and Class B insulation. It meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 30 A at 250 VAC, and is RoHS compliant. The relay operates from -55°C to 100°C, has an operate time under 15 ms, and a release time under 10 ms. It includes a dust cover and is rated for 50,000 electrical operations. The physical dimensions and terminal layout follow the standard PTRH-T series design with 0.8 mm coil and power pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |