The PTRH series is a 30-amp PCB-mounted relay for general-purpose switching, featuring a T90 footprint and epoxy-sealed construction. It supports contact forms SPST-NO, SPDT-NC, and SPDT (1 Form C) with AgSnO2In2O3 or AgCdO+Au contacts, and meets UL 508 and UL 873 spacing requirements when pin 6 is omitted. The relay is rated for 30 A at 250 VAC resistive loads and 2 HP at 250 VAC motor loads, with a maximum switching power of 900 W and 7,500 VA. It operates from -40°C to 100°C with Class B insulation, or up to 125°C with Class F insulation, and is RoHS compliant. The coil voltage for this variant is 110 VAC/DC with a power consumption of 0.9 W, and must operate at 82.5 VDC with a must release voltage of 11 VDC. The part is available in a 6-pin version with pin 6 omitted (designated -1) and is process sealed (S).
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |