The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This variant features a 110 VDC coil, sealed enclosure, Class F insulation, AgSnO2In2O3 contacts with gold plating, and RoHS compliance. It operates at 30 A switching current and 300 VAC maximum switching voltage, with a power consumption of 0.9 W and an operating temperature range of -40°C to 125°C. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Dimensions are not specified in usable format; weight is 27 grams for the open frame variant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |