Picker Components General Purpose Relays PTRH-1C-110SFT-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, silver cadmium oxide or silver tin oxide indium oxide contact material, and is available with Class F insulation and a 0.6 W coil power rating. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates at 110 VDC coil voltage, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a mechanical life of 1 × 10· operations. The operating temperature range is -40°C to 125°C for Class F insulation. The part has a physical weight of 30 grams in open frame configuration and uses PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, silver cadmium oxide or silver tin oxide indium oxide contact material, and is available with Class F insulation and a 0.6 W coil power rating. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates at 110 VDC coil voltage, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a mechanical life of 1 × 10· operations. The operating temperature range is -40°C to 125°C for Class F insulation. The part has a physical weight of 30 grams in open frame configuration and uses PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-110SFT-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-110SFT-X-0.6
General Purpose Relays 2500-PTRH-1C-110SFT-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-110SFT-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Type 20.26 - Modular step relay 16A - 202690124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details