The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPDT (1 Form C) contact configuration. It is epoxy sealed and immersion cleanable, with RoHS compliance and Class F insulation. The part variant PTRH-1C-110SFT-1-X has Pin 6 omitted to meet UL 508 and UL 873 spacing, AgSnO2In2O3 contact material, and a 110 VDC coil operating at 0.9 W. It supports operating temperatures from -40°C to 125°C with Class F insulation, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The package is PCB mount with 5 or 6 pins, and the weight is 27 grams for the open-frame version or 30 grams when sealed.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |