Picker Components General Purpose Relays PTRH-1C-110SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form C (SPDT) contact configuration, AgCdO contact material, and is available in an epoxy-sealed, immersion-cleanable package. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power rating of 7,500 VA. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS, and has a Class F insulation option. Operating temperature ranges from -40°C to 125°C, with an operate time under 15 ms and release time under 10 ms. The coil for the 110 VDC version consumes 0.9 W, with a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC. The part is mounted via PCB pins and weighs 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form C (SPDT) contact configuration, AgCdO contact material, and is available in an epoxy-sealed, immersion-cleanable package. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power rating of 7,500 VA. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS, and has a Class F insulation option. Operating temperature ranges from -40°C to 125°C, with an operate time under 15 ms and release time under 10 ms. The coil for the 110 VDC version consumes 0.9 W, with a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC. The part is mounted via PCB pins and weighs 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-110SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-110SF-X
General Purpose Relays 2500-PTRH-1C-110SF-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-110SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.28 - Modular step relay 16A - 202880120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details