The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 110 VDC coil with 0.6 W power consumption, F-class insulation, and AgCdO contacts. It has a PCB and QC pin mounting style with an alternate pinout, is epoxy sealed, and meets UL 508 and UL 873 spacing requirements. The relay operates from -55°C to 100°C, supports switching up to 300 VAC and 110 VDC, and has a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and rated for 30 A at 240 VAC resistive loads. The physical dimensions and terminal strength are consistent with the T3 variant of the series.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SF-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |