The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features a 1 Form C contact configuration, AgCdO contacts, and is available in T3 mounting type with PCB and QC pins. The relay has Class F insulation, is IP67 epoxy sealed, RoHS compliant, and operates from -55°C to 100°C. It consumes 0.9 W at 110 VDC coil voltage, with a must operate voltage of 82.5 VDC and must release voltage of 11.0 VDC. The terminal strength is 10N, solderability meets 260°C for 5 seconds, and insulation resistance is 1,000 MΩ min at 500 VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴ operations, and contact resistance is 50 mΩ max @ 1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SF-T3-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |