The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general purpose switching. It features a SPDT contact configuration, epoxy sealing, and RoHS compliance. The pinout omits pin 6 to meet UL 508 and UL 873 spacing requirements. Maximum switching voltage is 300 VAC and 110 VDC, with a 30 A current rating. Electrical life is 5 × 10^4 cycles at resistive loads. Coil power for the 110 VDC variant is 1.1 W, with a must operate voltage of 82.5 VDC and must release voltage of 11.0 VDC. Class F insulation supports an operating temperature range of -40°C to 125°C. The unit weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |