The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 spacing standards. The relay features an epoxy-sealed, immersion-cleanable housing, RoHS compliance, and AgCdO or AgSnO2O3 contact materials; the G variant includes AgCdO with gold plating. It operates with a 0.9 W coil at 110 VDC, has a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC, and supports an operating temperature range of -40°C to 100°C for Class B insulation. The relay has a 6-pin configuration with pin 6 included, and its mechanical life exceeds 10^7 operations. The part weighs 30 grams and is terminated with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |