The PTRH series is a 30 amp PCB-mounted general purpose relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and Class F insulation. The relay operates with a 110 VDC coil consuming 0.9 W, has a coil must-operate voltage of 82.5 VDC and must-release voltage of 11 VDC, and supports an operating temperature range of -40°C to 125°C for Class F. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The package is open frame, weighs 30 grams, and has PCB pin termination. Mechanical life exceeds 10 million operations, with 50,000 electrical operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110FT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |