The PTRH series is a 30 amp PCB-mounted general purpose relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPDT contact form, AgCdO contacts, and Class F insulation for operation from -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, and RoHS compliant, with a coil power of 0.9 W at 110 VAC/DC. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has a maximum switching capacity of 900 W and 7,500 VA. The package weighs 30 grams and uses PCB pins with a 0.8 mm diameter.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110F-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |