The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, meeting UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO₂In₂O₃ contact material, operates with a coil power of 0.9 W at 110 VDC, and has a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. The T3 variant includes PCB and QC pins with a dust cover enclosure, Class B insulation, and an operating temperature range of -55°C to 100°C. The relay is RoHS compliant and has a dielectric strength of 2,500 VAC between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |