The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The part PTRH-1C-110CF-T3-XA is a variant with a 110 VDC coil, Class F insulation, AgCdO contacts, and a T3 mounting style featuring both PCB and QC pins with a dust cover. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a maximum switching rating of 30 A at 250 VAC and 30 A at 30 VDC. The relay has a coil power consumption of 0.9 W, an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -55°C to 125°C for Class F insulation. The mechanical life is rated at 1 × 10⁷ operations and the electrical life at 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |