The PTRH series is a 30 Amp power PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The part features a dust cover enclosure, Class B insulation, and a 0.6 W coil power rating. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has AgCdO contacts, and is RoHS compliant. The relay supports switching up to 30 A at 240 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. Terminal strength is rated at 10 N, with an operating temperature range of -40°C to 100°C. Dimensions and pinout follow the T90 package standard.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |