The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration (1 Form C), AgCdO contact material with gold plating, and a dust cover enclosure. The relay operates at 110 VAC coil voltage with a power consumption of 0.9 W and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant, epoxy sealed, and immersion cleanable. The insulation is Class B, with an operating temperature range of -40°C to 100°C. The relay has a maximum switching voltage of 300 VAC, 30 A switching current, and 900 W resistive switching power. Weight is 27 grams for the open frame version. The must operate voltage is 82.5 VDC, and the must release voltage is 11 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |