The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC and 2 HP. The relay features a SPDT (1 Form C) contact configuration, AgCdO contacts, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a 0.6 W coil power rating, and is RoHS compliant. The operating temperature range is -40°C to 100°C for Class B insulation. The device is epoxy sealed, immersion cleanable, and weighs 27 grams in open frame configuration. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |