The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPDT contact configuration, AgCdO or AgSnO2O3 contacts, and optional gold-plated contacts. It is rated for 30 A at 250 VAC with a 2 HP motor load, meets UL 508 and UL 873 insulation spacing standards, and has a dielectric strength of 2,500 VAC between coil and contacts. The relay operates from -40°C to 100°C with Class B insulation or up to 125°C with Class F. This variant features a 0.6 W coil, 110 VAC/DC coil voltage, RoHS compliance, and an open frame enclosure. Physical dimensions and pin layout follow the T90 standard with pin 6 omitted for UL 873 spacing.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |