The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 spacing standards. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The part PTRH-1B-9ST-X is a variant with 1 Form B (SPDT-NC) contacts, a 9 VDC coil, Class B insulation, a sealed enclosure, and standard 0.9 W coil power. The relay operates within -40°C to 100°C, has an operate time under 15 ms, release time under 10 ms, and a mechanical life of 10^7 operations. It is mounted via PCB pins with a 3.18 mm through-air and 6.36 mm surface spacing when Pin 6 is omitted. Dimensions and weight are not specified for this variant but follow the series standard of 30 grams for open frame and 27 grams for sealed.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |