The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards with pin 6 omitted for the -1 variant. It features AgSnO2In2O3 contact material, epoxy sealing, RoHS compliance, and operates at 0.9 W coil power with a 9 VDC coil voltage. The relay has a 1 Form B (SPDT-NC) contact configuration, operates within -40°C to 100°C (Class B) or -40°C to 125°C (Class F), and includes gold-plated contacts in variants ending in -G. Mechanical life is 10^7 operations, electrical life is 5×10^4 operations, and it weighs 30 grams in open frame. Terminal strength is 10 N, solderability is 260°C for 5 seconds, and insulation resistance is 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |