The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPDT contact form, AgCdO or AgSnO2In2O3 contacts, and epoxy sealing. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports Class B or F insulation, and is RoHS compliant. The relay has a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC for the 9 VDC coil variant, operates within -40°C to 100°C for Class B, and consumes 0.9 W. It has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at resistive load. Dimensions and terminal specifications are provided for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |