Picker Components General Purpose Relays PTRH-1B-9S-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp Power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1-form B (SPDT-NC) contact configuration, AgCdO contact material, and an epoxy-sealed, immersion-cleanable enclosure. The part operates with a 9 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. The operating temperature range is -40°C to 100°C for Class B insulation. The relay is RoHS compliant and weighs 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp Power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1-form B (SPDT-NC) contact configuration, AgCdO contact material, and an epoxy-sealed, immersion-cleanable enclosure. The part operates with a 9 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. The operating temperature range is -40°C to 100°C for Class B insulation. The relay is RoHS compliant and weighs 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-9S-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-9S-1-X
General Purpose Relays 2500-PTRH-1B-9S-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-9S-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers