The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It has a 250 VAC rating, 30 A switching current, and 900 W resistive switching power. The PTRH-1B-9FT-X-0.6G variant has a 9 VDC coil, 0.6 W power consumption, Class F insulation, AgSnO2In2O3 contacts, and is RoHS compliant. It features a 6-pin design omitting pin 6 to meet UL 508 and UL 873 spacing requirements. The relay operates from -40°C to 125°C, has a dielectric strength of 4,000 V between coil and contacts, and weighs 30 grams in open frame. Must operate voltage is 6.75 VDC and must release voltage is 0.9 VDC for the 9 VDC coil. Solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |