The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT-NC (1 Form B), or SPDT (1 Form C) contact configurations. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The part PTRH-1B-9FT-1-X-0.6 specifies a 9 VDC coil, 0.6 W power consumption, Class F insulation, 6-pin UL 508 and UL 873 spacing with pin 6 omitted, and open frame construction. It supports 30 A switching at 250 VAC and 2 HP motor loads, with an operating temperature range of -40°C to 125°C for Class F. Dielectric strength is 4,000 V AC between coil and contacts, and contact resistance is 50 mΩ maximum at 1 A, 6 VDC. Mechanical life exceeds 10⁷ operations, with 5 × 10⁴ electrical life cycles at resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9FT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |