The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts and Class B or F insulation. It is epoxy sealed, RoHS compliant, and available in 5-pin (UL 508 and UL 873) or 6-pin (UL 508) versions. The relay switches up to 30 A at 300 VAC or 110 VDC with a maximum switching power of 7,500 VA or 900 W. Operate time is under 15 ms, release time under 10 ms, and insulation resistance exceeds 1,000 MΩ at 500 VDC. Operating temperature ranges from -40°C to 100°C for Class B and -40°C to 125°C for Class F. The PTRH-1B-9F-X-0.6 variant has a 9 VDC coil, Class F insulation, 0.6 W power consumption, and a 5-pin configuration with pin 6 omitted. Weight is 27 grams in open frame.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |