The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgCdO contact material with gold plating, and is certified to UL 508 and UL 873 standards with pin 6 omitted. The relay operates at 9 VDC coil voltage with a coil power of 0.9 W, Class F insulation, and an operating temperature range of -40°C to 125°C. It is epoxy sealed, immersion cleanable, RoHS compliant, and has a maximum switching rating of 30 A at 250 VAC. The package is an open frame with PCB pin termination and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9F-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |