Picker Components General Purpose Relays PTRH-1B-9CT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in 1-form A, B, or C contact configurations. This part features a 9VDC coil, dust cover enclosure, Class B insulation, and AgSnO2In2O3 contact material. It supports a maximum switching voltage of 300 VAC and 110 VDC with a switching current of 30 A. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is epoxy sealed and immersion cleanable, and is RoHS compliant. Operating temperature range is -40°C to 100°C for Class B insulation. The device has a power consumption of 0.9 W, an operate time under 15 ms, and a release time under 10 ms. It weighs 27 grams in open-frame configuration and is rated for 50,000 electrical operations and 10,000,000 mechanical operations. Dimensions and pin layout follow the T90 standard.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in 1-form A, B, or C contact configurations. This part features a 9VDC coil, dust cover enclosure, Class B insulation, and AgSnO2In2O3 contact material. It supports a maximum switching voltage of 300 VAC and 110 VDC with a switching current of 30 A. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is epoxy sealed and immersion cleanable, and is RoHS compliant. Operating temperature range is -40°C to 100°C for Class B insulation. The device has a power consumption of 0.9 W, an operate time under 15 ms, and a release time under 10 ms. It weighs 27 grams in open-frame configuration and is rated for 50,000 electrical operations and 10,000,000 mechanical operations. Dimensions and pin layout follow the T90 standard.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-9CT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-9CT-X
General Purpose Relays 2500-PTRH-1B-9CT-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-9CT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.1242C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers