The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. Available with Class B or Class F insulation, epoxy sealing, and RoHS compliance, it uses AgCdO or AgSnO2In2O3 contacts, with optional gold-plated variants. Coil voltages range from 3 to 110 VDC, with a standard 0.9 W power draw. Operating temperature is -40°C to 100°C for Class B and -40°C to 125°C for Class F. Mechanical life is 10^7 operations; electrical life is 5 × 10^4 under resistive load. The PTRH-1B-9CFT-X-G variant has a 9 VDC coil, Class F insulation, AgSnO2In2O3 contacts, dust cover, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |