The PTRH series is a 30 A general purpose PCB-mounted relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This variant features a 9 VDC coil, Class F insulation, AgSnO2In2O3 contacts with gold plating, a dust cover enclosure, and meets UL 508 and UL 873 spacing with pin 6 omitted. It has a maximum switching rating of 30 A at 250 VAC, 2 HP at 250 VAC, and 900 W / 7,500 VA power. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -40°C to 125°C. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9CFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |