The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C configurations. This variant features a 9 VDC coil, Class F insulation, AgSnO2In2O3 contact material, a dust cover enclosure, and pin #6 omitted to meet UL 508 and UL 873 spacing requirements. It has a 0.6 W coil power rating and gold-plated contacts. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C. It supports switching up to 30 A at 250 VAC and 110 VDC, with a dielectric strength of 4,000 V between coil and contacts and a mechanical life of 10^7 operations. The package is an open-frame PCB mount weighing 27 grams, with terminal strength of 10 N and solderability to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9CFT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |