The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, designed for direct mounting on printed circuit boards. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay has a 2 HP 250 VAC motor load rating, operates with a coil power of 0.6 W, and is available with Class F insulation. It uses AgSnO2 or AgCdO contact materials, includes an epoxy-sealed and immersion-cleanable design, and is RoHS compliant. The operating temperature range is -40°C to 125°C for Class F, with a coil voltage of 9 VDC and must operate voltage of 6.75 VDC. The relay has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |