The PTRH-1B-9CF-1-X is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 9 VDC coil, Class F insulation, a dust cover, and pin 6 omitted to comply with UL 508 and UL 873 spacing. Contact material is silver-cadmium oxide, with epoxy sealing and RoHS compliance. Operating temperature ranges from -40°C to 125°C. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum current of 30 A. Mechanical life is 10⁷ operations, and electrical life is 5 × 10⁴ operations at rated load. Power consumption is 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9CF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |