The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT contact configuration and AgCdO or AgSnO2O3 contact materials. It has a 0.9 W standard coil power consumption, operates from -40°C to 100°C with Class B insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and supports soldering up to 260°C for 5 seconds. It has a maximum switching current of 30 A and a mechanical life of 1 × 10⁷ operations. The part PTRH-1B-9C-X is a variant within this series with a 9 VDC coil, dust cover enclosure, and Class B insulation.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |