Picker Components General Purpose Relays PTRH-1B-9C-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. The relay features a 1 Form B contact configuration, AgCdO contacts, and an epoxy-sealed, immersion-cleanable body. It supports coil voltages including 9 VDC with a power consumption of 0.6 W, operates within a temperature range of -40°C to 100°C (Class B), and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The device is RoHS compliant, has an insulation resistance of 1,000 MΩ min at 500 VDC, and a dielectric strength of 2,500 VAC between coil and contacts. The case is open frame with a weight of 30 grams and terminates via PCB pins.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. The relay features a 1 Form B contact configuration, AgCdO contacts, and an epoxy-sealed, immersion-cleanable body. It supports coil voltages including 9 VDC with a power consumption of 0.6 W, operates within a temperature range of -40°C to 100°C (Class B), and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The device is RoHS compliant, has an insulation resistance of 1,000 MΩ min at 500 VDC, and a dielectric strength of 2,500 VAC between coil and contacts. The case is open frame with a weight of 30 grams and terminates via PCB pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-9C-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-9C-X-0.6
General Purpose Relays 2500-PTRH-1B-9C-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-9C-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers