The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. The part PTRH-1B-9-X-G is a variant with a 9 VDC coil, Class B insulation, RoHS-compliant construction, and gold-plated AgCdO+Au contacts. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 20 A for the NC contact. Operate time is less than 15 ms, release time less than 10 ms, and it operates from -40°C to 100°C. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is epoxy sealed and immersion cleanable. Coil power is 0.9 W standard, with a minimum must-release voltage of 0.9 VDC. Weight is 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |