Picker Components General Purpose Relays PTRH-1B-9-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1 Form B (SPDT-NC) contact configuration and is available in a 6-pin open frame version with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay has a 30 A, 250 VAC resistive load rating, a 2 HP motor rating at 250 VAC, and a maximum switching power of 900 W and 7,500 VA. The coil operates at 9 VDC with a power consumption of 0.9 W, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. Insulation is Class B, with an operating temperature range of -40°C to 100°C. The contacts are AgCdO, and the relay is epoxy sealed, immersion cleanable, and RoHS compliant. Weight is 30 grams. Solderability is rated at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1 Form B (SPDT-NC) contact configuration and is available in a 6-pin open frame version with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay has a 30 A, 250 VAC resistive load rating, a 2 HP motor rating at 250 VAC, and a maximum switching power of 900 W and 7,500 VA. The coil operates at 9 VDC with a power consumption of 0.9 W, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. Insulation is Class B, with an operating temperature range of -40°C to 100°C. The contacts are AgCdO, and the relay is epoxy sealed, immersion cleanable, and RoHS compliant. Weight is 30 grams. Solderability is rated at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-9-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-9-1-X
General Purpose Relays 2500-PTRH-1B-9-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-9-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270060010 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details