The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The relay has AgSnO2In2O3 contacts, operates at 5 VDC with a coil power of 0.6 W, and provides Class B insulation. It supports switching voltages up to 300 VAC and 110 VDC, with a maximum switching current of 30 A. The operating temperature range is -40°C to 100°C, and the relay has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations. The unit weighs 27 grams and has a terminal strength of 10 N.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |