The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and is epoxy sealed and immersion cleanable. The relay operates with a 5 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has an operating temperature range of -40°C to 125°C for Class F insulation, a dielectric strength of 2,500 V between coil and contacts, and a mechanical life of 10⁷ operations. The device is RoHS compliant and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |