The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching in AC and DC circuits. It is available in 1 Form A, B, or C contact configurations with AgCdO or AgSnO₂In₂O₃ contacts, and features epoxy sealing and immersion cleanability. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. The PTRH-1B-5SFT-X variant has a 5 VDC coil with 0.9 W power consumption, Class F insulation, sealed enclosure, and AgSnO₂In₂O₃ contacts. It operates from -40°C to 125°C under Class F insulation, switches up to 30 A at 250 VAC, and has a maximum switching power of 7,500 VA. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at resistive load. Dimensions and terminal strength comply with specified mechanical limits.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |