The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form B (SPDT-NC) contact configuration. It uses AgSnO2In2O3 contact material, has a 0.9 W standard coil power, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C with Class B insulation. The relay has a maximum switching current of 30 A, a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations under resistive load. Terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds. The physical dimensions and weight (30 g) are as specified for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |