The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, features AgCdO or AgSnO2O3 contacts with optional gold plating, and is epoxy sealed and immersion cleanable. The relay supports coil voltages from 3 to 110 VDC, with a 0.9 W standard power consumption. It offers Class B or Class F insulation, operates from -40°C to 100°C (Class B) or 125°C (Class F), and is RoHS compliant. The component has a 10 N terminal strength, 50 mΩ maximum initial contact resistance, 30 A switching current, and 7,500 VA maximum switching capacity.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5SF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |